Harwin Plc 2+2 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 1250mm, twisted pair double-end shielded, Jackscrews M80-FB10470F2-1250F2

Description
Female-to-Female with 22 AWG cable, 1250mm long - 4 contacts (2+2). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4140498 Double Row cable housings, and M80-9460402 metal backshells. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Female-to-Female with 22 AWG cable, 1250mm long - 4 contacts (2+2). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4140498 Double Row cable housings, and M80-9460402 metal backshells. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 1250mm, twisted pair double-end shielded, Jackscrews - M80-FB10470F2-1250F2 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 1250mm, twisted pair double-end shielded, Jackscrews
M80-FB10470F2-1250F2
2+2 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 1250mm, twisted pair double-end shielded, Jackscrews M80-FB10470F2-1250F2
Female-to-Female with 22 AWG cable, 1250mm long - 4 contacts (2+2). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4140498 Double Row cable housings, and M80-9460402 metal backshells. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Female-to-Female with 22 AWG cable, 1250mm long - 4 contacts (2+2). Fitted with floating jackscrews, hex socket head. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding.
  • Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4140498 Double Row cable housings, and M80-9460402 metal backshells. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number M80-FB10470F2-1250F2
Product Name 2+2 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 1250mm, twisted pair double-end shielded, Jackscrews
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB11068F2-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M2-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details