The Cable Assembly, IDC Receptacle to IDC Receptacle, part number 18W3484, features 32 positions and an 11-inch cable length. It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly includes 28 AWG stranded tinned copper wire and is rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for the IDSD/TST configuration and 3 A per pin for the IDMD configuration, with a contact resistance of 15 mΩ. The assembly is RoHS compliant and is designed to mate with various connector types, including TSW, MTSW, and others. It is important to note that this series is non-standard and non-returnable.
CABLE ASSY, IDC RCPT-IDC RCPT, 32P, 11"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:32Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W3484 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 32P, 11; Connector Type A Samtec |
| Cable Length | 0.9167 ft (2.79 dm) |