Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 32P, 10; Connector Type A Samtec IDSD-16-D-10.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 32P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 32P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 32P, 10; Connector Type A Samtec - 18W3477 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 32P, 10; Connector Type A Samtec
18W3477
Cable Assy, Idc Rcpt-Idc Rcpt, 32P, 10; Connector Type A Samtec 18W3477
CABLE ASSY, IDC RCPT-IDC RCPT, 32P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 32P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:32Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3477
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 32P, 10; Connector Type A Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q1126-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type GB2099
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details