Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 32Pos, 9; Connector Type A Samtec IDSD-16-D-09.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 32POS, 9"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 32POS, 9"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 32Pos, 9; Connector Type A Samtec - 18W3469 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 32Pos, 9; Connector Type A Samtec
18W3469
Cable Assy, Idc Rcpt-Idc Rcpt, 32Pos, 9; Connector Type A Samtec 18W3469
CABLE ASSY, IDC RCPT-IDC RCPT, 32POS, 9"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 32POS, 9"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:32Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3469
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 32Pos, 9; Connector Type A Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6873A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details