The Cable Assembly, IDC Receptacle to IDC Receptacle, 32 positions, 5 inches in length, features a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The assembly utilizes 28 AWG stranded tinned copper wire and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD and 3 A per pin for IDMD configurations, with a contact resistance of 15 mΩ. The product is RoHS compliant and is designed to mate with several connector types, including TSW, MTSW, and others. This assembly is non-standard and non-returnable, making it suitable for specific applications where these characteristics are required.
CABLE ASSY, IDC RCPT-IDC RCPT, 32POS, 5"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:32Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W3426 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 32Pos, 5; Connector Type A Samtec |
| Cable Length | 0.4167 ft (1.27 dm) |