Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 32Pos, 5; Connector To Connector Samtec IDSD-16-D-05.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 32POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 32POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 32Pos, 5; Connector To Connector Samtec - 18W3425 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 32Pos, 5; Connector To Connector Samtec
18W3425
Cable Assy, Idc Rcpt-Rcpt, 32Pos, 5; Connector To Connector Samtec 18W3425
CABLE ASSY, IDC RCPT-RCPT, 32POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 32POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3425
Product Name Cable Assy, Idc Rcpt-Rcpt, 32Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-10M-BK-2-X-X-2 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Low Outgassing Cable Assembly - 60025A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details