Samtec Inc. Cable Assy, Idc Rcpt-Free End, 30P, 11; Connector To Connector Samtec IDSD-15-S-11.00

Description
CABLE ASSY, IDC RCPT-FREE END, 30P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 30P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 30P, 11; Connector To Connector Samtec - 18W3319 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 30P, 11; Connector To Connector Samtec
18W3319
Cable Assy, Idc Rcpt-Free End, 30P, 11; Connector To Connector Samtec 18W3319
CABLE ASSY, IDC RCPT-FREE END, 30P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 30P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Positions; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3319
Product Name Cable Assy, Idc Rcpt-Free End, 30P, 11; Connector To Connector Samtec
Cable Length 0.9167 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 1M Length - 3021065-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details