Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 30Pos, 8; Connector To Connector Samtec IDSD-15-D-08.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 30POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 30POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 8; Connector To Connector Samtec - 18W3153 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 8; Connector To Connector Samtec
18W3153
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 8; Connector To Connector Samtec 18W3153
CABLE ASSY, IDC RCPT-RCPT, 30POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 30POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3153
Product Name Cable Assy, Idc Rcpt-Rcpt, 30Pos, 8; Connector To Connector Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 6FT Length - 1721005-06 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 6 ft (18.29 dm)
Connector Type HDMI A Male
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details