Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 30Pos, 5; Connector To Connector Samtec IDSD-15-D-05.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 30POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 30POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 5; Connector To Connector Samtec - 18W3117 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 5; Connector To Connector Samtec
18W3117
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 5; Connector To Connector Samtec 18W3117
CABLE ASSY, IDC RCPT-RCPT, 30POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 30POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3117
Product Name Cable Assy, Idc Rcpt-Rcpt, 30Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1000mm, single-end, Screw-Lok - G125-FC116051-04-1000L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 10FT Length - 1321025-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details