Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec IDSD-15-D-04.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 30POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 30POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec - 18W3107 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec
18W3107
Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec 18W3107
CABLE ASSY, IDC RCPT-IDC RCPT, 30POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 30POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3107
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 2M Length - 3023023-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details