Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 28Pos, 15; Connector To Connector Samtec IDSD-14-D-15.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 28POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 28POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 28Pos, 15; Connector To Connector Samtec - 18W2945 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 28Pos, 15; Connector To Connector Samtec
18W2945
Cable Assy, Idc Rcpt-Rcpt, 28Pos, 15; Connector To Connector Samtec 18W2945
CABLE ASSY, IDC RCPT-RCPT, 28POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 28POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2945
Product Name Cable Assy, Idc Rcpt-Rcpt, 28Pos, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 3M Length - 3023035-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details