Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 8; Connector Type A Samtec IDSD-14-D-08.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 8; Connector Type A Samtec - 18W2902 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 8; Connector Type A Samtec
18W2902
Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 8; Connector Type A Samtec 18W2902
CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2902
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 8; Connector Type A Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11005M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q953-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details