Qualtek Electronics Corp. Power, Line Cables and Extension Cords 233058-01

Description
10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q953-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q953-ND
Power, Line Cables and Extension Cords Q953-ND
10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 233058-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
233058-01
Cable Assemblies - Power, Line Cables and Extension Cords 233058-01
CRD 16AWG NEMA5-15P - 320C13 10'

CRD 16AWG NEMA5-15P - 320C13 10'

Supplier's Site
Power Cord, Nema 5-15P-Iec C13, 120; Connector To Connector Qualtek Electronics - 53W7548 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 120; Connector To Connector Qualtek Electronics
53W7548
Power Cord, Nema 5-15P-Iec C13, 120; Connector To Connector Qualtek Electronics 53W7548
POWER CORD, NEMA 5-15P-IEC C13, 120"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:120" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 120"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:120" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q953-ND 233058-01 53W7548
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-Iec C13, 120; Connector To Connector Qualtek Electronics
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric, Hybrid & Fuel Cell Cable Assemblies - 2377698-6 - TE Connectivity
Specs
Product Type Type 2 Inlet Charger
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details