Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 28Pos, 2; Connector To Connector Samtec IDSD-14-D-02.00-T

Description
CABLE ASSY, IDC RCPT-RCPT, 28POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 28POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 28Pos, 2; Connector To Connector Samtec - 18W2842 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 28Pos, 2; Connector To Connector Samtec
18W2842
Cable Assy, Idc Rcpt-Rcpt, 28Pos, 2; Connector To Connector Samtec 18W2842
CABLE ASSY, IDC RCPT-RCPT, 28POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 28POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2842
Product Name Cable Assy, Idc Rcpt-Rcpt, 28Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11005M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 6FT Length - 3021073-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details