Samtec Inc. Cable Assy, Idc Rcpt-Free End, 26P, 20; Connector To Connector Samtec IDSD-13-S-20.00

Description
CABLE ASSY, IDC RCPT-FREE END, 26P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 26P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 26P, 20; Connector To Connector Samtec - 18W2792 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 26P, 20; Connector To Connector Samtec
18W2792
Cable Assy, Idc Rcpt-Free End, 26P, 20; Connector To Connector Samtec 18W2792
CABLE ASSY, IDC RCPT-FREE END, 26P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 26P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2792
Product Name Cable Assy, Idc Rcpt-Free End, 26P, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 0.5M Length - 3021070-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details