Samtec Inc. Cable Assy, Idc Rcpt-Free End, 26Pos, 5; Connector To Connector Samtec IDSD-13-S-05.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 26POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-FREE END, 26POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 26 Positions, 5 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm pitch and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and utilizes 28 AWG stranded tinned copper wire. The product is rated for a temperature range of -20°C to +105°C for standard cables and -40°C to +105°C for gray cables. It has a current rating of 3.4 A per pin for IDSD configurations and is RoHS compliant. The assembly is non-returnable and is compatible with various connectors, including TST, HTST, and ZST.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 26 Positions, 5 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm pitch and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and utilizes 28 AWG stranded tinned copper wire. The product is rated for a temperature range of -20°C to +105°C for standard cables and -40°C to +105°C for gray cables. It has a current rating of 3.4 A per pin for IDSD configurations and is RoHS compliant. The assembly is non-returnable and is compatible with various connectors, including TST, HTST, and ZST.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 26Pos, 5; Connector To Connector Samtec - 18W2679 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 26Pos, 5; Connector To Connector Samtec
18W2679
Cable Assy, Idc Rcpt-Free End, 26Pos, 5; Connector To Connector Samtec 18W2679
CABLE ASSY, IDC RCPT-FREE END, 26POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 26POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2679
Product Name Cable Assy, Idc Rcpt-Free End, 26Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Banana Plug on Shielded Line Test Cable - 2507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details