Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 26Pos, 3; Connector To Connector Samtec IDSD-13-D-03.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 26POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 26POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 26Pos, 3; Connector To Connector Samtec - 18W2298 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 26Pos, 3; Connector To Connector Samtec
18W2298
Cable Assy, Idc Rcpt-Rcpt, 26Pos, 3; Connector To Connector Samtec 18W2298
CABLE ASSY, IDC RCPT-RCPT, 26POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 26POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2298
Product Name Cable Assy, Idc Rcpt-Rcpt, 26Pos, 3; Connector To Connector Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/28AWG, 6FT Length - 3025013-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details