Samtec Inc. Cable Assy, Idc Rcpt-Free End, 24P, 20; Connector To Connector Samtec IDSD-12-S-20.00

Description
CABLE ASSY, IDC RCPT-FREE END, 24P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 24P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 24P, 20; Connector To Connector Samtec - 18W2230 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 24P, 20; Connector To Connector Samtec
18W2230
Cable Assy, Idc Rcpt-Free End, 24P, 20; Connector To Connector Samtec 18W2230
CABLE ASSY, IDC RCPT-FREE END, 24P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 24P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2230
Product Name Cable Assy, Idc Rcpt-Free End, 24P, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6048A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details