Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 20; Connector Type A Samtec IDSD-12-D-20.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 20; Connector Type A Samtec - 18W2122 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 20; Connector Type A Samtec
18W2122
Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 20; Connector Type A Samtec 18W2122
CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2122
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 20; Connector Type A Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/28AWG, 3FT Length - 3021001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers