Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 13; Connector Type A Samtec IDSD-12-D-13.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 24 positions and a cable length of 13 inches (330.2 mm). It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly includes 28 AWG stranded tinned copper wire and is rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for the IDSD variant and 3 A per pin for the IDMD variant, with a contact resistance of 15 mΩ. The product is RoHS compliant and is designed to mate with various connectors in the TSW, MTSW, and other series. This assembly is non-standard and non-returnable, making it suitable for specific applications where these characteristics are required.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 24 positions and a cable length of 13 inches (330.2 mm). It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly includes 28 AWG stranded tinned copper wire and is rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for the IDSD variant and 3 A per pin for the IDMD variant, with a contact resistance of 15 mΩ. The product is RoHS compliant and is designed to mate with various connectors in the TSW, MTSW, and other series. This assembly is non-standard and non-returnable, making it suitable for specific applications where these characteristics are required.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 13; Connector Type A Samtec - 18W2078 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 13; Connector Type A Samtec
18W2078
Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 13; Connector Type A Samtec 18W2078
CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2078
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 13; Connector Type A Samtec
Cable Length 1.08 ft (3.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 10FT Length - 3021099-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details