Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 24Pos, 8; Connector To Connector Samtec IDSD-12-D-08.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 24POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 24POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 24Pos, 8; Connector To Connector Samtec - 18W2028 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 24Pos, 8; Connector To Connector Samtec
18W2028
Cable Assy, Idc Rcpt-Rcpt, 24Pos, 8; Connector To Connector Samtec 18W2028
CABLE ASSY, IDC RCPT-RCPT, 24POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 24POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2028
Product Name Cable Assy, Idc Rcpt-Rcpt, 24Pos, 8; Connector To Connector Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair single-end, Screw-Lok - G125-FD12005F1-0450L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Power, Line Cables and Extension Cords - Q1043-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEE 7/7
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details