Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 24Pos, 5; Connector To Connector Samtec IDSD-12-D-05.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 24POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 24POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 24Pos, 5; Connector To Connector Samtec - 18W1990 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 24Pos, 5; Connector To Connector Samtec
18W1990
Cable Assy, Idc Rcpt-Rcpt, 24Pos, 5; Connector To Connector Samtec 18W1990
CABLE ASSY, IDC RCPT-RCPT, 24POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 24POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1990
Product Name Cable Assy, Idc Rcpt-Rcpt, 24Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60157A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Hardline,stainless steel jacket with insulating fiberglass sleeve,high temperature
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details