Samtec Inc. Cable Assy, Idc Rcpt-Free End, 22P, 20; Connector To Connector Samtec IDSD-11-S-20.00

Description
CABLE ASSY, IDC RCPT-FREE END, 22P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:22Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 22P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:22Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 22P, 20; Connector To Connector Samtec - 18W1931 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 22P, 20; Connector To Connector Samtec
18W1931
Cable Assy, Idc Rcpt-Free End, 22P, 20; Connector To Connector Samtec 18W1931
CABLE ASSY, IDC RCPT-FREE END, 22P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:22Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 22P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:22Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1931
Product Name Cable Assy, Idc Rcpt-Free End, 22P, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q107-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details