Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 13; Connector Type A Samtec IDSD-11-D-13.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 22P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 22P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 13; Connector Type A Samtec - 18W1868 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 13; Connector Type A Samtec
18W1868
Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 13; Connector Type A Samtec 18W1868
CABLE ASSY, IDC RCPT-IDC RCPT, 22P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 22P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:22Positions; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1868
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 13; Connector Type A Samtec
Cable Length 1.08 ft (3.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q140-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details