10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C5 SVT
POWER CORD, 5-15P/IEC C5, 3.05M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
CRD 18AWG NEMA5-15P - IEC320 10'
3COND POWER CORD, UNSHLD, 10FT, SVT, 18AWG, NEMA 5-15, C5,10AMP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | Q140-ND | 83K3020 | 350050-LD01 | 70133074 |
| Product Name | Power, Line Cables and Extension Cords | Power Cord, 5-15P/iec C5, 3.05M, 10A; Connector Type A Qualtek Electronics | Cable Assemblies - Power, Line Cables and Extension Cords | 3COND POWER CORD, UNSHLD, 10FT, SVT, 18AWG, NEMA 5-15, C5,10AMP |
| Cable Shielding | No Shielding | No Shielding; Unshielded | ||
| Cable Length | 10 ft (30.48 dm) | 10.01 ft (30.5 dm) | 10 ft (30.48 dm) | 10 ft (30.48 dm) |
| Connector Type | NEMA 5-15P | NEMA 5-15P | NEMA 5-15 |