Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 10; Connector Type A Samtec IDSD-11-D-10.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 22P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 22P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 10; Connector Type A Samtec - 18W1857 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 10; Connector Type A Samtec
18W1857
Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 10; Connector Type A Samtec 18W1857
CABLE ASSY, IDC RCPT-IDC RCPT, 22P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 22P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:22Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1857
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 10; Connector Type A Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6049A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details