Qualtek Electronics Corp. DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 16FT Length 1321035-16

Description
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1 PR + 28AWGx5C Connector A: DVI-D Single Link (18+5) Male Connector B: DVI-D Single Link (18+5) Male Color: Black Length: 16ft
Request a Quote
Description
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1 PR + 28AWGx5C Connector A: DVI-D Single Link (18+5) Male Connector B: DVI-D Single Link (18+5) Male Color: Black Length: 16ft
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 16FT Length - 1321035-16 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 16FT Length
1321035-16
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 16FT Length 1321035-16
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1 PR + 28AWGx5C Connector A: DVI-D Single Link (18+5) Male Connector B: DVI-D Single Link (18+5) Male Color: Black Length: 16ft

DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1PR + 28AWGx5C
Connector A: DVI-D Single Link (18+5) Male
Connector B: DVI-D Single Link (18+5) Male
Color: Black
Length: 16ft

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1321035-16
Product Name DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 16FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 0.5M Length - 3027009-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 6FT Length - 1721005-06 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 6 ft (18.29 dm)
Connector Type HDMI A Male
View Details
4 suppliers
Power, Line Cables and Extension Cords - Q1120-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details
2 suppliers