Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 22Pos, 2; Connector To Connector Samtec IDSD-11-D-02.00

Description
CABLE ASSY, IDC RCPT-RCPT, 22POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 22POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 2; Connector To Connector Samtec - 18W1813 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 2; Connector To Connector Samtec
18W1813
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 2; Connector To Connector Samtec 18W1813
CABLE ASSY, IDC RCPT-RCPT, 22POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 22POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1813
Product Name Cable Assy, Idc Rcpt-Rcpt, 22Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Splash Proof Cable Assembly - 60033A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details