Samtec Inc. Cable Assy, Idc Rcpt-Free End, 20P, 18; Connector To Connector Samtec IDSD-10-S-18.00

Description
CABLE ASSY, IDC RCPT-FREE END, 20P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 20P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 20P, 18; Connector To Connector Samtec - 18W1718 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 20P, 18; Connector To Connector Samtec
18W1718
Cable Assy, Idc Rcpt-Free End, 20P, 18; Connector To Connector Samtec 18W1718
CABLE ASSY, IDC RCPT-FREE END, 20P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 20P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1718
Product Name Cable Assy, Idc Rcpt-Free End, 20P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 26/20AWG, 16FT Length - 3021027-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details