Samtec Inc. Cable Assy, Idc Rcpt-Free End, 20P, 11; Connector To Connector Samtec IDSD-10-S-11.00

Description
CABLE ASSY, IDC RCPT-FREE END, 20P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 20P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 20P, 11; Connector To Connector Samtec - 18W1670 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 20P, 11; Connector To Connector Samtec
18W1670
Cable Assy, Idc Rcpt-Free End, 20P, 11; Connector To Connector Samtec 18W1670
CABLE ASSY, IDC RCPT-FREE END, 20P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 20P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Positions; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1670
Product Name Cable Assy, Idc Rcpt-Free End, 20P, 11; Connector To Connector Samtec
Cable Length 0.9167 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
High Temperature Cable Assembly - 60016A10 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details