Samtec Inc. Cable Assy, Idc Rcpt-Free End, 20Pos, 8; Connector To Connector Samtec IDSD-10-S-08.00

Description
CABLE ASSY, IDC RCPT-FREE END, 20POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 20POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 20Pos, 8; Connector To Connector Samtec - 18W1627 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 20Pos, 8; Connector To Connector Samtec
18W1627
Cable Assy, Idc Rcpt-Free End, 20Pos, 8; Connector To Connector Samtec 18W1627
CABLE ASSY, IDC RCPT-FREE END, 20POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 20POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1627
Product Name Cable Assy, Idc Rcpt-Free End, 20Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC22605F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q955-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type IEC 320-C19
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details