Samtec Inc. Cable Assy, Idc Rcpt-Free End, 20Pos, 6; Connector To Connector Samtec IDSD-10-S-06.00

Description
CABLE ASSY, IDC RCPT-FREE END, 20POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-FREE END, 20POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 20Pos, 6; Connector To Connector Samtec - 18W1593 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 20Pos, 6; Connector To Connector Samtec
18W1593
Cable Assy, Idc Rcpt-Free End, 20Pos, 6; Connector To Connector Samtec 18W1593
CABLE ASSY, IDC RCPT-FREE END, 20POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 20POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site
Cord Assy, 20P Idc Rcpt-Free End/152.4Mm Rohs Compliant Samtec - 34AK7472 - Newark, An Avnet Company
Chicago, IL, United States
Cord Assy, 20P Idc Rcpt-Free End/152.4Mm Rohs Compliant Samtec
34AK7472
Cord Assy, 20P Idc Rcpt-Free End/152.4Mm Rohs Compliant Samtec 34AK7472
CORD ASSY, 20P IDC RCPT-FREE END/152.4MM ROHS COMPLIANT: YES

CORD ASSY, 20P IDC RCPT-FREE END/152.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 18W1593 34AK7472
Product Name Cable Assy, Idc Rcpt-Free End, 20Pos, 6; Connector To Connector Samtec Cord Assy, 20P Idc Rcpt-Free End/152.4Mm Rohs Compliant Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60051A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details