Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 19; Connector Type A Samtec IDSD-10-D-19.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 19; Connector Type A Samtec - 18W1327 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 19; Connector Type A Samtec
18W1327
Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 19; Connector Type A Samtec 18W1327
CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1327
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 19; Connector Type A Samtec
Cable Length 1.58 ft (4.83 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, single-end, no Latches - G125-MC12005L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, White color, 29/32/34AWG, 1M Length - 3023050-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details