Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 14; Connector Type A Samtec IDSD-10-D-14.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 14; Connector Type A Samtec - 18W1264 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 14; Connector Type A Samtec
18W1264
Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 14; Connector Type A Samtec 18W1264
CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1264
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 14; Connector Type A Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female 8 AWG Cable Assembly, 300mm, double-end, Thumbscrews - KA1-FSVA1-2-0300A-FVA1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 3FT Length - 3021078-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details