Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 20Pos, 11; Connector To Connector Samtec IDSD-10-D-11.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 20POS, 11"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 20POS, 11"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 11; Connector To Connector Samtec - 18W1202 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 11; Connector To Connector Samtec
18W1202
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 11; Connector To Connector Samtec 18W1202
CABLE ASSY, IDC RCPT-RCPT, 20POS, 11"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 20POS, 11"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1202
Product Name Cable Assy, Idc Rcpt-Rcpt, 20Pos, 11; Connector To Connector Samtec
Cable Length 0.9154 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Power, Line Cables and Extension Cords - Q100-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 1-15P, Polarized
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details