Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 20Pos, 5; Connector To Connector Samtec IDSD-10-D-05.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 20POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 20POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 5; Connector To Connector Samtec - 18W1025 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 5; Connector To Connector Samtec
18W1025
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 5; Connector To Connector Samtec 18W1025
CABLE ASSY, IDC RCPT-RCPT, 20POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 20POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1025
Product Name Cable Assy, Idc Rcpt-Rcpt, 20Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details
Cable Assembly - 6019A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details