Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 20Pos, 4; Connector To Connector Samtec IDSD-10-D-04.00-RW

Description
CABLE ASSY, IDC RCPT-RCPT, 20POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 20POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 4; Connector To Connector Samtec - 18W0994 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 4; Connector To Connector Samtec
18W0994
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 4; Connector To Connector Samtec 18W0994
CABLE ASSY, IDC RCPT-RCPT, 20POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 20POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0994
Product Name Cable Assy, Idc Rcpt-Rcpt, 20Pos, 4; Connector To Connector Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Cable Assembly - 6036A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details