Samtec Inc. Cable Assy, Idc Rcpt-Free End, 18P, 11; Connector To Connector Samtec IDSD-09-S-11.00

Description
CABLE ASSY, IDC RCPT-FREE END, 18P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-FREE END, 18P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 18P, 11" from Samtec features an 18-position configuration with a connector pitch of 2.54 mm. The assembly is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. It utilizes 28 AWG stranded tinned copper wire and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD and 3 A per pin for IDMD configurations. The product is RoHS compliant and is designed for use with multiple connector types, including TSW, MTSW, and EJH. This assembly is non-standard and non-returnable, making it suitable for specific applications where these characteristics are required.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 18P, 11" from Samtec features an 18-position configuration with a connector pitch of 2.54 mm. The assembly is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. It utilizes 28 AWG stranded tinned copper wire and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD and 3 A per pin for IDMD configurations. The product is RoHS compliant and is designed for use with multiple connector types, including TSW, MTSW, and EJH. This assembly is non-standard and non-returnable, making it suitable for specific applications where these characteristics are required.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 18P, 11; Connector To Connector Samtec - 18W0831 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 18P, 11; Connector To Connector Samtec
18W0831
Cable Assy, Idc Rcpt-Free End, 18P, 11; Connector To Connector Samtec 18W0831
CABLE ASSY, IDC RCPT-FREE END, 18P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 18P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Positions; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0831
Product Name Cable Assy, Idc Rcpt-Free End, 18P, 11; Connector To Connector Samtec
Cable Length 0.9167 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0905 - 101207729 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Cable Assembly - 6055A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details