Samtec Inc. Cable Assy, Idc Rcpt-Free End, 18Pos, 9; Connector To Connector Samtec IDSD-09-S-09.00

Description
CABLE ASSY, IDC RCPT-FREE END, 18POS, 9"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 18POS, 9"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 18Pos, 9; Connector To Connector Samtec - 18W0821 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 18Pos, 9; Connector To Connector Samtec
18W0821
Cable Assy, Idc Rcpt-Free End, 18Pos, 9; Connector To Connector Samtec 18W0821
CABLE ASSY, IDC RCPT-FREE END, 18POS, 9"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 18POS, 9"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0821
Product Name Cable Assy, Idc Rcpt-Free End, 18Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
USB 2.0 A Male to Blunt Cut, Black color, 26/20AWG, 16FT Length - 3021029-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
5 suppliers