Samtec Inc. Cable Assy, Idc Rcpt-Free End, 18Pos, 2; Connector To Connector Samtec IDSD-09-S-02.00-T

Description
CABLE ASSY, IDC RCPT-FREE END, 18POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 18POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 18Pos, 2; Connector To Connector Samtec - 18W0780 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 18Pos, 2; Connector To Connector Samtec
18W0780
Cable Assy, Idc Rcpt-Free End, 18Pos, 2; Connector To Connector Samtec 18W0780
CABLE ASSY, IDC RCPT-FREE END, 18POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 18POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0780
Product Name Cable Assy, Idc Rcpt-Free End, 18Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches - G125-FC11068L0-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length - 3021011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details