Samtec Inc. Cable Assy, Idc Rcpt-Free End, 16P, 20; Connector To Connector Samtec IDSD-08-S-20.00-ST2

Description
CABLE ASSY, IDC RCPT-FREE END, 16P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-FREE END, 16P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 16P, 20" from Samtec features a connector-to-connector design with a total of 16 positions. The cable has a length of 20 inches (508 mm) and a connector pitch of 2.54 mm. It is constructed with 28 AWG stranded tinned copper wire and is available in both black and gray cable options. The assembly is RoHS compliant and operates within a temperature range of -20°C to +105°C for the rainbow cable and -40°C to +105°C for the gray cable. The product is designed for use with various mating connectors, including IDSD and IDMD series. It is important to note that this series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 16P, 20" from Samtec features a connector-to-connector design with a total of 16 positions. The cable has a length of 20 inches (508 mm) and a connector pitch of 2.54 mm. It is constructed with 28 AWG stranded tinned copper wire and is available in both black and gray cable options. The assembly is RoHS compliant and operates within a temperature range of -20°C to +105°C for the rainbow cable and -40°C to +105°C for the gray cable. The product is designed for use with various mating connectors, including IDSD and IDMD series. It is important to note that this series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 16P, 20; Connector To Connector Samtec - 18W0529 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 16P, 20; Connector To Connector Samtec
18W0529
Cable Assy, Idc Rcpt-Free End, 16P, 20; Connector To Connector Samtec 18W0529
CABLE ASSY, IDC RCPT-FREE END, 16P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 16P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0529
Product Name Cable Assy, Idc Rcpt-Free End, 16P, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q132-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers