Samtec Inc. Cable Assy, Idc Rcpt-Free End, 16P, 12; Connector To Connector Samtec IDSD-08-S-12.00-ST8

Description
CABLE ASSY, IDC RCPT-FREE END, 16P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 16P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 16P, 12; Connector To Connector Samtec - 18W0472 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 16P, 12; Connector To Connector Samtec
18W0472
Cable Assy, Idc Rcpt-Free End, 16P, 12; Connector To Connector Samtec 18W0472
CABLE ASSY, IDC RCPT-FREE END, 16P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 16P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0472
Product Name Cable Assy, Idc Rcpt-Free End, 16P, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB 2.0 A Male to USB 2.0 Left Angled Type C Male, Black color, 1M Length - 3021107-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details