Samtec Inc. Cable Assy, Idc Rcpt-Free End, 16Pos, 9; Connector To Connector Samtec IDSD-08-S-09.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 16POS, 9"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 16POS, 9"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 16Pos, 9; Connector To Connector Samtec - 18W0423 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 16Pos, 9; Connector To Connector Samtec
18W0423
Cable Assy, Idc Rcpt-Free End, 16Pos, 9; Connector To Connector Samtec 18W0423
CABLE ASSY, IDC RCPT-FREE END, 16POS, 9"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 16POS, 9"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0423
Product Name Cable Assy, Idc Rcpt-Free End, 16Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q116-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details