Qualtek Electronics Corp. Power, Line Cables and Extension Cords 312014-01

Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q116-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q116-ND
Power, Line Cables and Extension Cords Q116-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Assembly Cable, Molded Power Cords & Cables - 312014-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
312014-01
Assembly Cable, Molded Power Cords & Cables 312014-01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Power Cord; 9Ft,6in; 13A; C13 Plug, NEMA 515 Plug, SJT type - 70133284 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 9Ft,6in; 13A; C13 Plug, NEMA 515 Plug, SJT type
70133284
Power Cord; 9Ft,6in; 13A; C13 Plug, NEMA 515 Plug, SJT type 70133284
Power Cord; 9Ft,6in; 13A; C13 Plug, NEMA 515 Plug, SJT type

Power Cord; 9Ft,6in; 13A; C13 Plug, NEMA 515 Plug, SJT type

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 312014-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
312014-01
Cable Assemblies - Power, Line Cables and Extension Cords 312014-01
CORD 16AWG 5-15P - 320-C13 9.84'

CORD 16AWG 5-15P - 320-C13 9.84'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q116-ND 312014-01 70133284 312014-01
Product Name Power, Line Cables and Extension Cords Assembly Cable, Molded Power Cords & Cables Power Cord; 9Ft,6in; 13A; C13 Plug, NEMA 515 Plug, SJT type Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.83 ft (29.96 dm) 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Type C Male, Black color, 28/22AWG, 1M Length - 3021090-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers