Samtec Inc. Cable Assy, Idc Rcpt-Free End, 16Pos, 8; Connector To Connector Samtec IDSD-08-S-08.00-G-ST4

Description
CABLE ASSY, IDC RCPT-FREE END, 16POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 16POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 16Pos, 8; Connector To Connector Samtec - 18W0407 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 16Pos, 8; Connector To Connector Samtec
18W0407
Cable Assy, Idc Rcpt-Free End, 16Pos, 8; Connector To Connector Samtec 18W0407
CABLE ASSY, IDC RCPT-FREE END, 16POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 16POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0407
Product Name Cable Assy, Idc Rcpt-Free End, 16Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
3+3 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 150mm, single-end, Screw-Lok Rear Panel Mount - G125-MC10605M5-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Motor cable - NEBM-M23G8-E-10-Q9N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details