Samtec Inc. Cable Assy, Idc Rcpt-Free End, 16Pos, 4; Connector To Connector Samtec IDSD-08-S-04.00-ST4

Description
CABLE ASSY, IDC RCPT-FREE END, 16POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 16POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 16Pos, 4; Connector To Connector Samtec - 18W0351 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 16Pos, 4; Connector To Connector Samtec
18W0351
Cable Assy, Idc Rcpt-Free End, 16Pos, 4; Connector To Connector Samtec 18W0351
CABLE ASSY, IDC RCPT-FREE END, 16POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 16POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0351
Product Name Cable Assy, Idc Rcpt-Free End, 16Pos, 4; Connector To Connector Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6025A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details