Samtec Inc. Cable Assy, Idc Rcpt-Free End, 14Pos, 3; Connector To Connector Samtec IDSD-07-S-03.00-ST3

Description
CABLE ASSY, IDC RCPT-FREE END, 14POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 14POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 14Pos, 3; Connector To Connector Samtec - 17W9653 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 14Pos, 3; Connector To Connector Samtec
17W9653
Cable Assy, Idc Rcpt-Free End, 14Pos, 3; Connector To Connector Samtec 17W9653
CABLE ASSY, IDC RCPT-FREE END, 14POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 14POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9653
Product Name Cable Assy, Idc Rcpt-Free End, 14Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 1M Length - 3021071-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details