The Cable Assembly, IDC Receptacle to IDC Receptacle, features 14 positions and an 8-inch cable length. It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly includes 28 AWG stranded tinned copper wire, rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for the IDSD series and 3 A per pin for the IDMD series, with a contact resistance of 15 mΩ. The product is RoHS compliant and is designed to mate with various connectors, including TSW, MTSW, and EJH series. This assembly is non-standard and non-returnable, making it suitable for specific applications where these characteristics are required.
CABLE ASSY, IDC RCPT-IDC RCPT, 14POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17W9402 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 14Pos, 8; Connector Type A Samtec |
| Cable Length | 0.6667 ft (2.03 dm) |