The Cable Assembly, IDC Receptacle to IDC Receptacle, features 14 positions and a cable length of 5 inches (127 mm). It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly is RoHS compliant and includes 28 AWG stranded tinned copper wire. The current rating is 3.4 A per pin for one position powered per row, with a contact resistance of 15 mΩ. The product is designed for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It is compatible with various connectors including TSW, MTSW, and others, making it versatile for different applications.
CABLE ASSY, IDC RCPT-IDC RCPT, 14POS, 5"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17W9317 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 14Pos, 5; Connector Type A Samtec |
| Cable Length | 0.4167 ft (1.27 dm) |