Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 14Pos, 2; Connector To Connector Samtec IDSD-07-D-02.00

Description
CABLE ASSY, IDC RCPT-RCPT, 14POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 14POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 14Pos, 2; Connector To Connector Samtec - 17W9226 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 14Pos, 2; Connector To Connector Samtec
17W9226
Cable Assy, Idc Rcpt-Rcpt, 14Pos, 2; Connector To Connector Samtec 17W9226
CABLE ASSY, IDC RCPT-RCPT, 14POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 14POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9226
Product Name Cable Assy, Idc Rcpt-Rcpt, 14Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
USB 2.0 A Male to Blunt Cut, Black color, 26/24AWG, 16FT Length - 3021023-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Cable Assembly - 493-06151930-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details